Quail Electronics IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock 3600.079AL

Description
Our 3600 AL series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Auto-Lock Connector. These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 3600.079AL is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 3600 AL series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Auto-Lock Connector. These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 3600.079AL is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock - 3600.079AL - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock
3600.079AL
IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock 3600.079AL
Our 3600 AL series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Auto-Lock Connector. These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 3600.079AL is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 3600 AL series features the standard IEC-60320-C14 Plug with the IEC-60320-C15 Auto-Lock Connector.
  • These IEC power cords are ideal for powering devices that generate lots of heat. For this purpose, these cords are rated at 120C, and are ideal for computing, laboratory, or industrial equipment that use either the IEC-60320 C16 or C14 inlet. The plug end connects to any IEC-60320-C13 outlet or connector, and these can also be called Jumper Cables or Network Patch Cables.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 3600.079AL is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3600.079AL
Product Name IEC-60320-C14 to IEC-60320-C15 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // Auto-Lock
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Female End Type EN 60320 C15
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821117-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
North America NEMA 5-15 Power Cord - 70412000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details