Quail Electronics LOCKING NEMA L6-30P to IEC60309-32A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3564.17

Description
Our 3564 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC309-32A-250V Female Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC60309-32A-250V Female connects to any equipment that utilizes the 32A 250V Male IEC60309. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into the matching receptacle. The 3564.17 carries the UL and C-UL approvals and is rated at 32A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 3564 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC309-32A-250V Female Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC60309-32A-250V Female connects to any equipment that utilizes the 32A 250V Male IEC60309. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into the matching receptacle. The 3564.17 carries the UL and C-UL approvals and is rated at 32A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The LOCKING NEMA L6-30P to IEC60309-32A-250V FEMALE power cord, part number 3564.17, is designed for high voltage and high current applications. It features a 3-prong North American Locking NEMA L6-30P plug on one end and an IEC60309-32A-250V female receptacle on the other, allowing compatibility with equipment that utilizes the 32A 250V male IEC60309 connector. The cord is rated for 30A at 250V and is constructed with SJT 10AWG wire, capable of withstanding temperatures up to 105°C. It carries UL and C-UL approvals, ensuring compliance with safety standards. The product is also RoHS compliant, indicating it meets environmental regulations. This power cord is suitable for use in various countries, including Canada and several Caribbean nations.

Datasheet Summary
Powered by GS/AI

The LOCKING NEMA L6-30P to IEC60309-32A-250V FEMALE power cord, part number 3564.17, is designed for high voltage and high current applications. It features a 3-prong North American Locking NEMA L6-30P plug on one end and an IEC60309-32A-250V female receptacle on the other, allowing compatibility with equipment that utilizes the 32A 250V male IEC60309 connector. The cord is rated for 30A at 250V and is constructed with SJT 10AWG wire, capable of withstanding temperatures up to 105°C. It carries UL and C-UL approvals, ensuring compliance with safety standards. The product is also RoHS compliant, indicating it meets environmental regulations. This power cord is suitable for use in various countries, including Canada and several Caribbean nations.

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P to IEC60309-32A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 3564.17 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P to IEC60309-32A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
3564.17
LOCKING NEMA L6-30P to IEC60309-32A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3564.17
Our 3564 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC309-32A-250V Female Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC60309-32A-250V Female connects to any equipment that utilizes the 32A 250V Male IEC60309. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into the matching receptacle. The 3564.17 carries the UL and C-UL approvals and is rated at 32A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 3564 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC309-32A-250V Female Receptacle.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC60309-32A-250V Female connects to any equipment that utilizes the 32A 250V Male IEC60309. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into the matching receptacle.
  • The 3564.17 carries the UL and C-UL approvals and is rated at 32A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3564.17
Product Name LOCKING NEMA L6-30P to IEC60309-32A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, North America, V-Lock cord retaining, 6.0 m, Connector IEC C19, SJT 3x14 AWG, black - 3-102-524 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 822154-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 236 inch (6000 mm)
Rated Current 600 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details