Quail Electronics IEC-60320-C14 to ROJ SPECIAL SHIELDED HOME // Power Cords // IEC/Jumper Power Cords // International 3528.118S

Description
Our 3528 series features the standard IEC-60320-C14 Plug with a Shielded ROJ Special. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ... The 3528.118S carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Datasheet
Description
Our 3528 series features the standard IEC-60320-C14 Plug with a Shielded ROJ Special. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ... The 3528.118S carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to ROJ SPECIAL SHIELDED HOME // Power Cords // IEC/Jumper Power Cords // International - 3528.118S - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to ROJ SPECIAL SHIELDED HOME // Power Cords // IEC/Jumper Power Cords // International
3528.118S
IEC-60320-C14 to ROJ SPECIAL SHIELDED HOME // Power Cords // IEC/Jumper Power Cords // International 3528.118S
Our 3528 series features the standard IEC-60320-C14 Plug with a Shielded ROJ Special. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself. A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ... The 3528.118S carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.

  • Our 3528 series features the standard IEC-60320-C14 Plug with a Shielded ROJ Special.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance.
  • Shielded wire uses a conductive lining to disperse any external electromagnetic interference and reduce any internal high-frequency noise. This protects the flow of electricity from electromagnetic fields created by other devices, and also protects the external environment from any electromagnetic field created by the power cord itself.
  • A Special Shielded ROJ (Removed Outer Jacket) occurs when a portion of the outer jacket has been removed from a power cord that has insulated or double-insulated foil. These cords will feature a drain wire alongside stripped conductors of varying lengths that may include special terminals: ring, quick disconnect, flag, spade, etc ...
  • The 3528.118S carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3528.118S
Product Name IEC-60320-C14 to ROJ SPECIAL SHIELDED HOME // Power Cords // IEC/Jumper Power Cords // International
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped; Male Hard Wired Terminal; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Sheet I Power Cord 18A - 86262000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
VAC13KS, Brazil, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-100-523 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details