Quail Electronics IEC-60320-C14 LEFT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal 3525.024

Description
Our 3525 series features the Left Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the Left Angle IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the IEC-60320-C13 Connector . The 3525 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to the left-hand side. The 3525.024 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Description
Our 3525 series features the Left Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the Left Angle IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the IEC-60320-C13 Connector . The 3525 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to the left-hand side. The 3525.024 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC-60320-C14 Left Angle to IEC-60320-C13 power cord, part number 3525.024, is designed for use in various applications including servers, networking equipment, and telecommunications devices. It features a left angle IEC-60320-C14 plug that connects to power distribution units, while the IEC-60320-C13 connector is compatible with standard outlets. This power cord is rated for 10A at 250V and is tri-rated, carrying UL, C-UL, and VDE approvals, making it suitable for both North American and international use. The design minimizes stress on conductors, making it ideal for confined spaces. The product is also compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The IEC-60320-C14 Left Angle to IEC-60320-C13 power cord, part number 3525.024, is designed for use in various applications including servers, networking equipment, and telecommunications devices. It features a left angle IEC-60320-C14 plug that connects to power distribution units, while the IEC-60320-C13 connector is compatible with standard outlets. This power cord is rated for 10A at 250V and is tri-rated, carrying UL, C-UL, and VDE approvals, making it suitable for both North American and international use. The design minimizes stress on conductors, making it ideal for confined spaces. The product is also compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 LEFT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal - 3525.024 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 LEFT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal
3525.024
IEC-60320-C14 LEFT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal 3525.024
Our 3525 series features the Left Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the Left Angle IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the IEC-60320-C13 Connector . The 3525 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to the left-hand side. The 3525.024 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.

  • Our 3525 series features the Left Angle IEC-60320-C14 Plug with the IEC-60320-C13 Connector.
  • Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
  • These Universal Jumper Cords feature the Left Angle IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the IEC-60320-C13 Connector . The 3525 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • This left angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a left angle IEC plug is that when facing the outlet with the plug installed ground-pin-up, the cord trails away to the left-hand side.
  • The 3525.024 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3525.024
Product Name IEC-60320-C14 LEFT ANGLE to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal
Cord Color BLACK
Approvals RoHS; UL Listing Mark; UL_C-UL_VDE
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 817375-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
United Kingdom/Ireland 10A Power Cord - 86240100 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details