3517.118AL -- IEC-60320-C20 TO IEC-60320-C19 AUTO-LOCK HOME // POWER CORDS // IEC/JUMPER POWER CORDS // INTERNATIONAL
Quail ElectronicsIEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International3517.118AL
Description
Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Auto-Lock Connector.
The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
The 3517.118AL carries the European and SEV approvals and is rated at 16A - 250V.
Quail Electronics
Done
Datasheet
Description
Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Auto-Lock Connector.
The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
The 3517.118AL carries the European and SEV approvals and is rated at 16A - 250V.
IEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International
3517.118AL
IEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International
3517.118AL
Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Auto-Lock Connector.
The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
The 3517.118AL carries the European and SEV approvals and is rated at 16A - 250V.
Our 3517 series features the standard IEC-60320-C20 Plug with the IEC-60320-C19 Auto-Lock Connector.
The Auto-Lock C19 is an internal mechanism that holds the pins of the C20 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
The 3517.118AL carries the European and SEV approvals and is rated at 16A - 250V.
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
3517.118AL
Product Name
IEC-60320-C20 to IEC-60320-C19 AUTO-LOCK HOME // Power Cords // IEC/Jumper Power Cords // International