Quail Electronics IEC-60320-C20 BLUE to IEC-60320-C19 BLUE HOME // Power Cords // IEC/Jumper Power Cords // International 3517.079BLU

Description
Our 3517 series features the standard BLUE IEC-60320-C20 Plug with the BLUE IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 3517.079BLU carries the European, GOST, and SEV approvals and is rated at 16A - 250V.
Datasheet
Description
Our 3517 series features the standard BLUE IEC-60320-C20 Plug with the BLUE IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 3517.079BLU carries the European, GOST, and SEV approvals and is rated at 16A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C20 BLUE to IEC-60320-C19 BLUE HOME // Power Cords // IEC/Jumper Power Cords // International - 3517.079BLU - Quail Electronics
Livermore, CA, United States
IEC-60320-C20 BLUE to IEC-60320-C19 BLUE HOME // Power Cords // IEC/Jumper Power Cords // International
3517.079BLU
IEC-60320-C20 BLUE to IEC-60320-C19 BLUE HOME // Power Cords // IEC/Jumper Power Cords // International 3517.079BLU
Our 3517 series features the standard BLUE IEC-60320-C20 Plug with the BLUE IEC-60320-C19 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source. The 3517.079BLU carries the European, GOST, and SEV approvals and is rated at 16A - 250V.

  • Our 3517 series features the standard BLUE IEC-60320-C20 Plug with the BLUE IEC-60320-C19 Connector.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for PDUs, servers, and UPSs. The male end connects to any IEC-60320-C19 outlet or connector, while the female end connects to any device or appliance that has an IEC-60320-C20 inlet. This could be considered an extension cord since it extends the range (length) for your equipment or devices from the power source.
  • The 3517.079BLU carries the European, GOST, and SEV approvals and is rated at 16A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3517.079BLU
Product Name IEC-60320-C20 BLUE to IEC-60320-C19 BLUE HOME // Power Cords // IEC/Jumper Power Cords // International
Cord Color BLUE
Approvals RoHS; GOST; SEV
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 814350-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 3x12 SJT Cable - 86060140 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details