Quail Electronics IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // International 3512.098

Description
Our 3512 series features the standard IEC-60320-C14 Plug with an ROJ. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 3512.098 carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Datasheet
Description
Our 3512 series features the standard IEC-60320-C14 Plug with an ROJ. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 3512.098 carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // International - 3512.098 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // International
3512.098
IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // International 3512.098
Our 3512 series features the standard IEC-60320-C14 Plug with an ROJ. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 3512.098 carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.

  • Our 3512 series features the standard IEC-60320-C14 Plug with an ROJ.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 outlet or connector, while the opposite end hard-wires directly into your device or appliance.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 3512.098 carries the European, SEV, OVE, KEMA, and CEBEC approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3512.098
Product Name IEC-60320-C14 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // International
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 3
Male End Type Male Hard Wired Stripped; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Israeli 10Amp Cord Set w/Angled C13 Connector - 86275050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 821597-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C13, V-75, black - 6051.2030 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details