Quail Electronics IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal 3506.394

Description
Our 3506 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to your components using the IEC-60320-C5 Connector . The 3506 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector. The 3506.394 carries the UL, C-UL, and VDE approvals and is rated at 2.5A - 250V.
Datasheet
Description
Our 3506 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to your components using the IEC-60320-C5 Connector . The 3506 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector. The 3506.394 carries the UL, C-UL, and VDE approvals and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal - 3506.394 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal
3506.394
IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal 3506.394
Our 3506 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to your components using the IEC-60320-C5 Connector . The 3506 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector. The 3506.394 carries the UL, C-UL, and VDE approvals and is rated at 2.5A - 250V.

  • Our 3506 series features the standard IEC-60320-C14 Plug with the IEC-60320-C5 Connector.
  • Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
  • These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to your components using the IEC-60320-C5 Connector . The 3506 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These IEC power cords are the recommended cords for powering grounded (3-conductor) laptops, notebooks, components, and many more devices which use the IEC-60320-C6 inlet. The plug end connects to any C13 outlet or connector, and the IEC-60320-C5 connector is also called the Mickey-Mouse connector.
  • The 3506.394 carries the UL, C-UL, and VDE approvals and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3506.394
Product Name IEC-60320-C14 to IEC-60320-C5 HOME // Power Cords // IEC/Jumper Power Cords // Universal
Cord Color BLACK
Approvals RoHS; UL Listing Mark; UL_C-UL_VDE
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860351 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 15Amp Power Cord - 70404000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details