Quail Electronics IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal 3500.168

Description
Our 3500 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire. The 3500.168 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Description
Our 3500 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire. The 3500.168 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Datasheet
Datasheet Summary
Powered by GS/AI

The Quail Electronics 3500.168 is an IEC-60320-C14 to IEC-60320-C13 power cord designed for universal compatibility in various applications, including servers, networking equipment, and consumer electronics. It is constructed with 17 AWG wire and is rated for 10A at 250V, making it suitable for both domestic and international use. The cord carries multiple safety approvals, including UL, C-UL, and VDE, ensuring compliance with safety standards. The cable features a tri-rated design, allowing it to be used in diverse environments. Its length options provide flexibility for installation, helping to maintain airflow and optimize equipment performance.

Datasheet Summary
Powered by GS/AI

The Quail Electronics 3500.168 is an IEC-60320-C14 to IEC-60320-C13 power cord designed for universal compatibility in various applications, including servers, networking equipment, and consumer electronics. It is constructed with 17 AWG wire and is rated for 10A at 250V, making it suitable for both domestic and international use. The cord carries multiple safety approvals, including UL, C-UL, and VDE, ensuring compliance with safety standards. The cable features a tri-rated design, allowing it to be used in diverse environments. Its length options provide flexibility for installation, helping to maintain airflow and optimize equipment performance.

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal - 3500.168 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal
3500.168
IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal 3500.168
Our 3500 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector. Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords. These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire. The 3500.168 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.

  • Our 3500 series features the standard IEC-60320-C14 Plug with the IEC-60320-C13 Connector.
  • Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
  • These Universal Jumper Cords feature the standard IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire.
  • The 3500.168 carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3500.168
Product Name IEC-60320-C14 to IEC-60320-C13 HOME // Power Cords // IEC/Jumper Power Cords // Universal
Cord Color BLACK
Approvals RoHS; Standards Association of Australia; UL Listing Mark; UL_C-UL_VDE_SAA
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384536 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
South Africa 16Amp Cord Set w/Ang. C19 Connector - 86265560 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details