3500.060GN -- IEC-60320-C14 GREEN TO IEC-60320-C13 GREEN HOME // POWER CORDS // IEC/JUMPER POWER CORDS // UNIVERSAL
Quail ElectronicsIEC-60320-C14 GREEN to IEC-60320-C13 GREEN HOME // Power Cords // IEC/Jumper Power Cords // Universal3500.060GN
Description
This variant of our 3500 series features the Green IEC-60320-C14 Plug with the Green IEC-60320-C13 Connector.
Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
These Universal Jumper Cords feature the Green IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the Green IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire.
The 3500.060GN is a green power cord that carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Quail Electronics
Done
Datasheet
Description
This variant of our 3500 series features the Green IEC-60320-C14 Plug with the Green IEC-60320-C13 Connector.
Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
These Universal Jumper Cords feature the Green IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the Green IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire.
The 3500.060GN is a green power cord that carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
IEC-60320-C14 GREEN to IEC-60320-C13 GREEN HOME // Power Cords // IEC/Jumper Power Cords // Universal
3500.060GN
IEC-60320-C14 GREEN to IEC-60320-C13 GREEN HOME // Power Cords // IEC/Jumper Power Cords // Universal
3500.060GN
This variant of our 3500 series features the Green IEC-60320-C14 Plug with the Green IEC-60320-C13 Connector.
Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
These Universal Jumper Cords feature the Green IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the Green IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire.
The 3500.060GN is a green power cord that carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
This variant of our 3500 series features the Green IEC-60320-C14 Plug with the Green IEC-60320-C13 Connector.
Referred to as Universal Power Cords, these cables have the unique distinction of being tri-rated since they carry the UL, C-UL and VDE approvals. That means these cords are approved for use in domestic North American markets and for use internationally. Quail Electronics is proud to be the only producer of truly universal power cords.
These Universal Jumper Cords feature the Green IEC-60320-C14 Plug which usually connects to a power distribution unit (PDU) and then to a cabinet or rack-mounted server using the Green IEC-60320-C13 Connector . The 3500 series of power cords are available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
These Networking Patch Cables feature bold colors which make them stand out against data-processing equipment and other cords. This feature helps networking professionals organize their work area by distinguishing sources of power distribution.
These IEC power cords are the standard Jumper Cables (or Network Patch Cables) used for servers, networking equipment, and telecommunications equipment. Other applications include monitors, computers, printers, scanners, TVs, and sound systems, and any devices or appliances that have the IEC-60320-C14 inlet. The plug end connects to any C13 outlet or connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
The 3500 Series of Universal Jumper Cords was affected by recent UL 62 Updates. Formerly, they were specified as 18 Gauge/ 1.0mm wire, but now they have been updated to 17 Gauge/ 1.0mm wire.
The 3500.060GN is a green power cord that carries the UL, C-UL, and VDE approvals and is rated at 10A - 250V.
Supplier's Site
Datasheet
Technical Specifications
Quail Electronics
Product Category
AC Power Cords
Product Number
3500.060GN
Product Name
IEC-60320-C14 GREEN to IEC-60320-C13 GREEN HOME // Power Cords // IEC/Jumper Power Cords // Universal
Cord Color
GREEN
Approvals
RoHS; Standards Association of Australia; UL Listing Mark; UL_C-UL_VDE_SAA