Quail Electronics BLUNT CUT to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3336.180A

Description
Our 3336 series features a Blunt Cut with the Locking NEMA L6-20R Receptacle. These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-20P and the other end hard-wires directly into your equipment. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 3336.180A carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 3336 series features a Blunt Cut with the Locking NEMA L6-20R Receptacle. These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-20P and the other end hard-wires directly into your equipment. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 3336.180A carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLUNT CUT to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 3336.180A - Quail Electronics
Livermore, CA, United States
BLUNT CUT to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
3336.180A
BLUNT CUT to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3336.180A
Our 3336 series features a Blunt Cut with the Locking NEMA L6-20R Receptacle. These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-20P and the other end hard-wires directly into your equipment. A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination. The 3336.180A carries the UL and C-UL approvals and is rated at 20A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 3336 series features a Blunt Cut with the Locking NEMA L6-20R Receptacle.
  • These power cords are ideal for hard-wiring your custom high voltage/ high current equipment. The receptacle uses twist-lock action to connect to the Locking NEMA L6-20P and the other end hard-wires directly into your equipment.
  • A Blunt Cut means that one end of the power cord has been removed and the cable has been cut to length. This configuration is ideal for customers who wish to create their own custom termination.
  • The 3336.180A carries the UL and C-UL approvals and is rated at 20A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3336.180A
Product Name BLUNT CUT to LOCKING NEMA L6-20R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 180 inch (4570 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 816472-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
International 2x0.75mm² Harmonized Cable - 86020060 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details