Quail Electronics LOCKING NEMA L6-30P to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3331.096

Description
Our 3331 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC309-16A-250V Female Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC60309-16A-250V Female connects to any equipment that utilizes the 16A 250V Male IEC60309. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into the matching receptacle. The 3331.096 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 3331 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC309-16A-250V Female Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC60309-16A-250V Female connects to any equipment that utilizes the 16A 250V Male IEC60309. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into the matching receptacle. The 3331.096 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 3331.096 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
3331.096
LOCKING NEMA L6-30P to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3331.096
Our 3331 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC309-16A-250V Female Receptacle. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC60309-16A-250V Female connects to any equipment that utilizes the 16A 250V Male IEC60309. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into the matching receptacle. The 3331.096 carries the UL and C-UL approvals and is rated at 16A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 3331 series features the 3-prong, North American, Locking NEMA L6-30P Plug with the IEC309-16A-250V Female Receptacle.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L6-30R outlet or receptacle, while on the other end the IEC60309-16A-250V Female connects to any equipment that utilizes the 16A 250V Male IEC60309. Additionally, this power cord features a twist-lock plug which rotates clockwise to lock into the matching receptacle.
  • The 3331.096 carries the UL and C-UL approvals and is rated at 16A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3331.096
Product Name LOCKING NEMA L6-30P to IEC60309-16A-250V FEMALE HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 10Amp Cordset w/Angled C13 - 86230060 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Sensor & Actuator Cables - 2496343 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 39.37 inch (1000 mm)
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2067 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details