Quail Electronics 10 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics 322.12

Description
10 foot 16 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:
Description
10 foot 16 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

Suppliers

Company
Product
Description
Supplier Links
10 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics - 24T3815 - Newark, An Avnet Company
Chicago, IL, United States
10 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics
24T3815
10 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics 24T3815
10 foot 16 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

10 foot 16 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T3815
Product Name 10 Foot 16 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics
Application Medical; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details