Quail Electronics 10 Foot 18 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics 310.12

Description
10 foot 18 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:
Description
10 foot 18 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

Suppliers

Company
Product
Description
Supplier Links
10 Foot 18 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics - 24T3810 - Newark, An Avnet Company
Chicago, IL, United States
10 Foot 18 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics
24T3810
10 Foot 18 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics 24T3810
10 foot 18 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

10 foot 18 AWG Hospital Grade Power Cord; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.05m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Transparent; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24T3810
Product Name 10 Foot 18 Awg Hospital Grade Power Cord; Connector Type A Quail Electronics
Application Medical; Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details