Quail Electronics IEC60309-32A-250V MALE to LOCKING NEMA L6-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3037.098

Description
Our 3037 series features the IEC309-32A-250V Male Plug with the Locking NEMA L6-30R Receptacle. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they connect to the Locking NEMA L6-30P. This receptacle rotates clockwise to lock into position with the L6-30P. The 3037.098 carries the UL, C-UL, and VDE approvals and is rated at 30A - 250V.
Datasheet
Description
Our 3037 series features the IEC309-32A-250V Male Plug with the Locking NEMA L6-30R Receptacle. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they connect to the Locking NEMA L6-30P. This receptacle rotates clockwise to lock into position with the L6-30P. The 3037.098 carries the UL, C-UL, and VDE approvals and is rated at 30A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
IEC60309-32A-250V MALE to LOCKING NEMA L6-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
3037.098
IEC60309-32A-250V MALE to LOCKING NEMA L6-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3037.098
Our 3037 series features the IEC309-32A-250V Male Plug with the Locking NEMA L6-30R Receptacle. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they connect to the Locking NEMA L6-30P. This receptacle rotates clockwise to lock into position with the L6-30P. The 3037.098 carries the UL, C-UL, and VDE approvals and is rated at 30A - 250V.

  • Our 3037 series features the IEC309-32A-250V Male Plug with the Locking NEMA L6-30R Receptacle.
  • IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets.
  • These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they connect to the Locking NEMA L6-30P. This receptacle rotates clockwise to lock into position with the L6-30P.
  • The 3037.098 carries the UL, C-UL, and VDE approvals and is rated at 30A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3037.098
Product Name IEC60309-32A-250V MALE to LOCKING NEMA L6-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark; UL_C-UL_VDE
Number of Conductors 3
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384499 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details