Quail Electronics LOCKING NEMA L6-30P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3014.096S

Description
Our 3014 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ Special. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 3014.096S carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 3014 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ Special. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 3014.096S carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 3014.096S - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
3014.096S
LOCKING NEMA L6-30P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3014.096S
Our 3014 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ Special. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 3014.096S carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 3014 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ Special.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 3014.096S carries the UL and C-UL approvals and is rated at 30A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3014.096S
Product Name LOCKING NEMA L6-30P to ROJ SPECIAL HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC13KS, Japan, V-Lock cord retaining, 2.0 m, Connector IEC C13, VCTF 3x1.25, black - 6051.2031 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 823869-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 16 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details