Quail Electronics LOCKING NEMA L6-30P to ROJ HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3013.096

Description
Our 3013 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 3013.096 carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 3013 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 3013.096 carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P to ROJ HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 3013.096 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P to ROJ HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
3013.096
LOCKING NEMA L6-30P to ROJ HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3013.096
Our 3013 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ. These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 3013.096 carries the UL and C-UL approvals and is rated at 30A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 3013 series features the 3-prong, North American, Locking NEMA L6-30P Plug with an ROJ.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. The plug mates with the NEMA L6-30R while the other end hard-wires directly into your equipment. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 3013.096 carries the UL and C-UL approvals and is rated at 30A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3013.096
Product Name LOCKING NEMA L6-30P to ROJ HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2711424 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
United Kingdom/Ireland 10A Powercord - 86240010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details