Quail Electronics IEC60309-32A-250V MALE to ROJ HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 3010.180

Description
Our 3010 series features the IEC309-32A-250V Male Plug with an ROJ. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they hard-wire directly into your computing, laboratory, or industrial equipment. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 3010.180 carries the TUV approval and is rated at 32A - 250V.
Datasheet
Description
Our 3010 series features the IEC309-32A-250V Male Plug with an ROJ. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they hard-wire directly into your computing, laboratory, or industrial equipment. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 3010.180 carries the TUV approval and is rated at 32A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC60309-32A-250V MALE to ROJ HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords - 3010.180 - Quail Electronics
Livermore, CA, United States
IEC60309-32A-250V MALE to ROJ HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
3010.180
IEC60309-32A-250V MALE to ROJ HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords 3010.180
Our 3010 series features the IEC309-32A-250V Male Plug with an ROJ. IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they hard-wire directly into your computing, laboratory, or industrial equipment. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 3010.180 carries the TUV approval and is rated at 32A - 250V.

  • Our 3010 series features the IEC309-32A-250V Male Plug with an ROJ.
  • IEC60309 cords are internationally approved power cords that adhere to IEC-60309-1 regulations. They are mainly designed for industrial applications and high power connections. These cords carry various IP ratings (Ingress Protection) which indicate different levels of protection against splashes of liquid and dust. The circular housings of these plugs and sockets are color coded based on the voltage: Yellow for 125V, Blue for 250V and Red for 400V. People also like to call them Pins & Sleeves or Commando plugs/sockets.
  • These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector, and on the other end they hard-wire directly into your computing, laboratory, or industrial equipment.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 3010.180 carries the TUV approval and is rated at 32A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3010.180
Product Name IEC60309-32A-250V MALE to ROJ HOME // Power Cords // High Voltage Power Cords // IEC 60309 Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

International 5x6.0mm² Harmonized Cable - 86020430 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Overview Power Supply Cord with IEC Connector C13, V-Lock, straight - VAC13KS IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
IEC Power Cords - 823995-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details