Quail Electronics LOCKING NEMA L5-30P to LOCKING NEMA L5-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3006.600

Description
Our 3006 series features the 3-prong, North American, Locking NEMA L5-30P Plug with the Locking NEMA L5-30R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-30P, meaning this counts as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into their matching configurations. The 3006.600 carries the UL and C-UL approvals and is rated at 30A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 3006 series features the 3-prong, North American, Locking NEMA L5-30P Plug with the Locking NEMA L5-30R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-30P, meaning this counts as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into their matching configurations. The 3006.600 carries the UL and C-UL approvals and is rated at 30A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-30P to LOCKING NEMA L5-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords - 3006.600 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-30P to LOCKING NEMA L5-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
3006.600
LOCKING NEMA L5-30P to LOCKING NEMA L5-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords 3006.600
Our 3006 series features the 3-prong, North American, Locking NEMA L5-30P Plug with the Locking NEMA L5-30R Receptacle. These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?) These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-30P, meaning this counts as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into their matching configurations. The 3006.600 carries the UL and C-UL approvals and is rated at 30A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 3006 series features the 3-prong, North American, Locking NEMA L5-30P Plug with the Locking NEMA L5-30R Receptacle.
  • These Heavy Duty Power Cords feature plugs and/or connectors that are rated for high voltage and high current use, and are most often on large gauge wire. They can be used with heavy machinery as well as networking equipment (PDUs, Servers, UPSs ?)
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking NEMA L5-30R wall outlet or receptacle, while the other end connects to equipment that uses the Locking NEMA L5-30P, meaning this counts as a heavy duty extension cord. Additionally, this power cord features the twist-lock plug and receptacles which rotate to lock into their matching configurations.
  • The 3006.600 carries the UL and C-UL approvals and is rated at 30A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 3006.600
Product Name LOCKING NEMA L5-30P to LOCKING NEMA L5-30R HOME // Power Cords // High Voltage Power Cords // Locking Blade Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Cord Length 600 inch (15240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-184 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
CEE 7/7 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 3000 mm - 364015-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals DEMKO; CEE
Number of Conductors 3
View Details