Quail Electronics PIGGYBACK NEMA 5-15P to NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords 2706.072

Description
Our 2706 series features the Piggyback NEMA 5-15P Plug with the NEMA 5-15R Receptacle. These North American power cords are recommended to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle using the piggyback configuration. On the other, the receptacle connects to any 5-15P style plug. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 2706.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2706 series features the Piggyback NEMA 5-15P Plug with the NEMA 5-15R Receptacle. These North American power cords are recommended to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle using the piggyback configuration. On the other, the receptacle connects to any 5-15P style plug. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 2706.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK NEMA 5-15P to NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords - 2706.072 - Quail Electronics
Livermore, CA, United States
PIGGYBACK NEMA 5-15P to NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords
2706.072
PIGGYBACK NEMA 5-15P to NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords 2706.072
Our 2706 series features the Piggyback NEMA 5-15P Plug with the NEMA 5-15R Receptacle. These North American power cords are recommended to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle using the piggyback configuration. On the other, the receptacle connects to any 5-15P style plug. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 2706.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2706 series features the Piggyback NEMA 5-15P Plug with the NEMA 5-15R Receptacle.
  • These North American power cords are recommended to connect devices, appliances, and electronics to a power source. On one end, these cords plug directly into any standard NEMA wall outlet or receptacle using the piggyback configuration. On the other, the receptacle connects to any 5-15P style plug.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • The 2706.072 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2706.072
Product Name PIGGYBACK NEMA 5-15P to NEMA 5-15R HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
North American 15A NEMA Power Cord - 71825000250 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2037 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details