Quail Electronics PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords 2700.072

Description
Our 2700 series features the Piggyback NEMA 5-15P Plug with the IEC-60320-C13 Connector. These power cords are the standard cords used for servers, networking equipment, telecommunications equipment, and many more devices and appliances which use the IEC-60320-C14 inlet. The plug end connects to any standard NEMA outlet or 5-15R receptacle and conserves space via the piggyback configuration. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 2700.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2700 series features the Piggyback NEMA 5-15P Plug with the IEC-60320-C13 Connector. These power cords are the standard cords used for servers, networking equipment, telecommunications equipment, and many more devices and appliances which use the IEC-60320-C14 inlet. The plug end connects to any standard NEMA outlet or 5-15R receptacle and conserves space via the piggyback configuration. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 2700.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords - 2700.072 - Quail Electronics
Livermore, CA, United States
PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords
2700.072
PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords 2700.072
Our 2700 series features the Piggyback NEMA 5-15P Plug with the IEC-60320-C13 Connector. These power cords are the standard cords used for servers, networking equipment, telecommunications equipment, and many more devices and appliances which use the IEC-60320-C14 inlet. The plug end connects to any standard NEMA outlet or 5-15R receptacle and conserves space via the piggyback configuration. The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems. The 2700.072 carries the UL and C-UL approvals and is rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2700 series features the Piggyback NEMA 5-15P Plug with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for servers, networking equipment, telecommunications equipment, and many more devices and appliances which use the IEC-60320-C14 inlet. The plug end connects to any standard NEMA outlet or 5-15R receptacle and conserves space via the piggyback configuration.
  • The piggyback design is a space-saving feature that allows you to power your device while still leaving the outlet or receptacle free to power other appliances. This is crucial in instances where your equipment must not power down, such as when using security systems.
  • The 2700.072 carries the UL and C-UL approvals and is rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2700.072
Product Name PIGGYBACK NEMA 5-15P to IEC-60320-C13 HOME // Power Cords // Specialty Power Cords // Piggyback Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384542 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
North American 13Amp Cordset w/C13 Connector - 70403070244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details