Quail Electronics NBR 14136 BRAZIL GREY to IEC-60320-C13 UP ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords 2561.192

Description
Our 2561 series features the standard, 3-prong, Grey Brazilian Plug (INMETRO) with the IEC-60320-C13 Up Angle Grey Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment. The 2561.192 is a grey Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2561 series features the standard, 3-prong, Grey Brazilian Plug (INMETRO) with the IEC-60320-C13 Up Angle Grey Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment. The 2561.192 is a grey Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL GREY to IEC-60320-C13 UP ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords - 2561.192 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL GREY to IEC-60320-C13 UP ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords
2561.192
NBR 14136 BRAZIL GREY to IEC-60320-C13 UP ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords 2561.192
Our 2561 series features the standard, 3-prong, Grey Brazilian Plug (INMETRO) with the IEC-60320-C13 Up Angle Grey Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment. The 2561.192 is a grey Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2561 series features the standard, 3-prong, Grey Brazilian Plug (INMETRO) with the IEC-60320-C13 Up Angle Grey Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord.
  • This up angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of an up angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails up and away from the equipment.
  • The 2561.192 is a grey Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2561.192
Product Name NBR 14136 BRAZIL GREY to IEC-60320-C13 UP ANGLE GREY HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821596-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Continental European 10Amp Cordset w/Angled C13 - 86230070 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details