Quail Electronics NBR 14136 BRAZIL to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Brazil Power Cords 2559.098

Description
Our 2559 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Right Angle Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2559.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2559 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Right Angle Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2559.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Brazil Power Cords - 2559.098 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Brazil Power Cords
2559.098
NBR 14136 BRAZIL to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Brazil Power Cords 2559.098
Our 2559 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Right Angle Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2559.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2559 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Right Angle Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 2559.098 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2559.098
Product Name NBR 14136 BRAZIL to IEC-60320-C13 RIGHT ANGLE HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 3x.75mm² H05VV-F Cable - 86065010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-354 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details