Quail Electronics NBR 14136 BRAZIL CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // International Power Cords // Brazil Power Cords 2555.120CLR

Description
This variant of our 2555 series features the 3-prong, Clear (transparent) Brazilian Plug (INMETRO) with the Clear (transparent) IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2555.120CLR is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
This variant of our 2555 series features the 3-prong, Clear (transparent) Brazilian Plug (INMETRO) with the Clear (transparent) IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2555.120CLR is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
NBR 14136 BRAZIL CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // International Power Cords // Brazil Power Cords
2555.120CLR
NBR 14136 BRAZIL CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // International Power Cords // Brazil Power Cords 2555.120CLR
This variant of our 2555 series features the 3-prong, Clear (transparent) Brazilian Plug (INMETRO) with the Clear (transparent) IEC-60320-C19 Connector. These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2555.120CLR is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • This variant of our 2555 series features the 3-prong, Clear (transparent) Brazilian Plug (INMETRO) with the Clear (transparent) IEC-60320-C19 Connector.
  • These Brazilian power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Brazilian wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 2555.120CLR is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2555.120CLR
Product Name NBR 14136 BRAZIL CLEAR to IEC-60320-C19 CLEAR HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Cord Length 120 inch (3050 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North America NEMA 5-15 Power Cord 2.44m/8ft - 70410000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 2384598 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC13KS, uninsulated wires, V-Lock cord retaining, 3.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2089 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details