Quail Electronics NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords 2554.182

Description
Our 2554 series features the standard, 3-prong, Brazilian Plug (INMETRO) with an ROJ. These Brazilian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Brazilian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2554.182 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2554 series features the standard, 3-prong, Brazilian Plug (INMETRO) with an ROJ. These Brazilian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Brazilian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2554.182 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords - 2554.182 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords
2554.182
NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords 2554.182
Our 2554 series features the standard, 3-prong, Brazilian Plug (INMETRO) with an ROJ. These Brazilian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Brazilian wall outlet on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2554.182 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2554 series features the standard, 3-prong, Brazilian Plug (INMETRO) with an ROJ.
  • These Brazilian power cords are ideal for powering your custom equipment. This power cord will plug into the standard Brazilian wall outlet on one end and will hard-wire into your equipment on the other end.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 2554.182 is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2554.182
Product Name NBR 14136 BRAZIL to ROJ HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860476 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 39.37 inch (1000 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
VAC13KS, Interconnection, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2067 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details