Quail Electronics NBR 14136 BRAZIL 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords 2552.180

Description
Our 2552 series features the standard, 2-prong, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2552.180 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 2552 series features the standard, 2-prong, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2552.180 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2552.180 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords
2552.180
NBR 14136 BRAZIL 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords 2552.180
Our 2552 series features the standard, 2-prong, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2552.180 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.

  • Our 2552 series features the standard, 2-prong, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector.
  • These 2-conductor Brazilian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 2552.180 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2552.180
Product Name NBR 14136 BRAZIL 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Cord Length 180 inch (4570 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 39 inches - 318007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
United Kingdom/Ireland Cordset w/C13 Connector - 86240040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 823687-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 17.71 inch (450 mm)
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details