Quail Electronics NBR 14136 BRAZIL 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords 2552.079

Description
Our 2552 series features the standard, 2-prong, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2552.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Datasheet
Description
Our 2552 series features the standard, 2-prong, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2552.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Livermore, CA, United States
NBR 14136 BRAZIL 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords
2552.079
NBR 14136 BRAZIL 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords 2552.079
Our 2552 series features the standard, 2-prong, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector. These 2-conductor Brazilian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2552.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.

  • Our 2552 series features the standard, 2-prong, Brazilian 2 Plug (INMETRO) with the IEC-60320-C7 Connector.
  • These 2-conductor Brazilian power cords are standard cords used for laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any Brazilian wall outlet, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 2552.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2552.079
Product Name NBR 14136 BRAZIL 2 to IEC-60320-C7 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860462 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
North American 10Amp Power Cord - 70401000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details