Quail Electronics NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords 2551.079

Description
Our 2551 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2551.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 6A - 250V.
Datasheet
Description
Our 2551 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2551.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 6A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords - 2551.079 - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords
2551.079
NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords 2551.079
Our 2551 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2551.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 6A - 250V.

  • Our 2551 series features the standard, 3-prong, Brazilian Plug (INMETRO) with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord.
  • The 2551.079 is a Brazilian power cord that carries the INMETRO approval and is rated at 6A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2551.079
Product Name NBR 14136 BRAZIL to IEC-60320-C13 HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384486 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
United Kingdom/Ireland Class II Cord Set w/C17 Conn. - 86243090 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details