Quail Electronics NBR 14136 BRAZIL GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Brazil Power Cords 2550.144G

Description
Our 2550 series features the standard, 3-prong, Brazilian Plug Grey (INMETRO) with the IEC-60320-C13 Grey Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.144G is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet
Description
Our 2550 series features the standard, 3-prong, Brazilian Plug Grey (INMETRO) with the IEC-60320-C13 Grey Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.144G is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NBR 14136 BRAZIL GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Brazil Power Cords - 2550.144G - Quail Electronics
Livermore, CA, United States
NBR 14136 BRAZIL GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Brazil Power Cords
2550.144G
NBR 14136 BRAZIL GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Brazil Power Cords 2550.144G
Our 2550 series features the standard, 3-prong, Brazilian Plug Grey (INMETRO) with the IEC-60320-C13 Grey Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord. The 2550.144G is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.

  • Our 2550 series features the standard, 3-prong, Brazilian Plug Grey (INMETRO) with the IEC-60320-C13 Grey Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Brazilian equivalent of the 2500 series, the North American PC Power Cord.
  • The 2550.144G is a Brazilian power cord that carries the INMETRO approval and is rated at 10A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2550.144G
Product Name NBR 14136 BRAZIL GREY to IEC-60320-C13 GREY HOME // Power Cords // International Power Cords // Brazil Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Japanese 3x1.25mm°� VCTF Cable - 86061020 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
IEC Power Cords - 817375-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, United Kingdom, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6044.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; BSI
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details