Quail Electronics NEMA 5-15P ROTATING 360 to NEMA 5-15R x 8 HOME // Featured Products 2500.PS8-R

Description
Our 2500.PS8-R model power strip features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) and 6 x 180 Rotating NEMA 5-15R Receptacles with 2 x fixed NEMA 5-15R Receptacles. This North American power strip features a 6 foot power cord and a lighted power switch. 6 x 180 rotating outlets prevent AC/DC converters and other bulky plugs from bumping into each other, allowing you to make the most of your space. The cable management system guides your power leads away from the strip in an organized manner, helping to reduce clutter and tangling. The Rotating Power Strip features a 15A circuit breaker that backs up the surge protection, which in turn has a clamping voltage of 330V. The 2500.P8-R uses the powerful X3MOV to offer surge suppression up to 2160 Joules in less than a nanosecond of response time, with a lifetime maximum spike protection rating of 144,000A or 6KV. All 8 receptacles, 6 rotating and 2 fixed, are covered by surge protection. The surge suppression system is backed by Safety Shutdown Technology that appropriates thermal fuses to cut power in the event of an extreme, prolonged energy spike. Also, the high frequency scrubber prevents against EMI/RFI (electromagnetic interference). Status lights decorate this highly useful appliance, including a circular on/off switch that also acts as a circuit breaker. A green light operates in the absence of a grounded fault??if all your equipment is wired correctly, the bright green light will be on. Finally, a red light indicates that the surge and spike suppression systems are fully active. This part carries the UL and C-UL approvals and is rated at 15A and 125V.
Datasheet
Description
Our 2500.PS8-R model power strip features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) and 6 x 180 Rotating NEMA 5-15R Receptacles with 2 x fixed NEMA 5-15R Receptacles. This North American power strip features a 6 foot power cord and a lighted power switch. 6 x 180 rotating outlets prevent AC/DC converters and other bulky plugs from bumping into each other, allowing you to make the most of your space. The cable management system guides your power leads away from the strip in an organized manner, helping to reduce clutter and tangling. The Rotating Power Strip features a 15A circuit breaker that backs up the surge protection, which in turn has a clamping voltage of 330V. The 2500.P8-R uses the powerful X3MOV to offer surge suppression up to 2160 Joules in less than a nanosecond of response time, with a lifetime maximum spike protection rating of 144,000A or 6KV. All 8 receptacles, 6 rotating and 2 fixed, are covered by surge protection. The surge suppression system is backed by Safety Shutdown Technology that appropriates thermal fuses to cut power in the event of an extreme, prolonged energy spike. Also, the high frequency scrubber prevents against EMI/RFI (electromagnetic interference). Status lights decorate this highly useful appliance, including a circular on/off switch that also acts as a circuit breaker. A green light operates in the absence of a grounded fault??if all your equipment is wired correctly, the bright green light will be on. Finally, a red light indicates that the surge and spike suppression systems are fully active. This part carries the UL and C-UL approvals and is rated at 15A and 125V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P ROTATING 360 to NEMA 5-15R x 8 HOME // Featured Products - 2500.PS8-R - Quail Electronics
Livermore, CA, United States
NEMA 5-15P ROTATING 360 to NEMA 5-15R x 8 HOME // Featured Products
2500.PS8-R
NEMA 5-15P ROTATING 360 to NEMA 5-15R x 8 HOME // Featured Products 2500.PS8-R
Our 2500.PS8-R model power strip features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) and 6 x 180 Rotating NEMA 5-15R Receptacles with 2 x fixed NEMA 5-15R Receptacles. This North American power strip features a 6 foot power cord and a lighted power switch. 6 x 180 rotating outlets prevent AC/DC converters and other bulky plugs from bumping into each other, allowing you to make the most of your space. The cable management system guides your power leads away from the strip in an organized manner, helping to reduce clutter and tangling. The Rotating Power Strip features a 15A circuit breaker that backs up the surge protection, which in turn has a clamping voltage of 330V. The 2500.P8-R uses the powerful X3MOV to offer surge suppression up to 2160 Joules in less than a nanosecond of response time, with a lifetime maximum spike protection rating of 144,000A or 6KV. All 8 receptacles, 6 rotating and 2 fixed, are covered by surge protection. The surge suppression system is backed by Safety Shutdown Technology that appropriates thermal fuses to cut power in the event of an extreme, prolonged energy spike. Also, the high frequency scrubber prevents against EMI/RFI (electromagnetic interference). Status lights decorate this highly useful appliance, including a circular on/off switch that also acts as a circuit breaker. A green light operates in the absence of a grounded fault??if all your equipment is wired correctly, the bright green light will be on. Finally, a red light indicates that the surge and spike suppression systems are fully active. This part carries the UL and C-UL approvals and is rated at 15A and 125V.
    • Our 2500.PS8-R model power strip features the domestic, 3-prong, 360 Rotating North American Plug (NEMA 5-15P) and 6 x 180 Rotating NEMA 5-15R Receptacles with 2 x fixed NEMA 5-15R Receptacles.
    • This North American power strip features a 6 foot power cord and a lighted power switch. 6 x 180 rotating outlets prevent AC/DC converters and other bulky plugs from bumping into each other, allowing you to make the most of your space. The cable management system guides your power leads away from the strip in an organized manner, helping to reduce clutter and tangling.
    • The Rotating Power Strip features a 15A circuit breaker that backs up the surge protection, which in turn has a clamping voltage of 330V. The 2500.P8-R uses the powerful X3MOV to offer surge suppression up to 2160 Joules in less than a nanosecond of response time, with a lifetime maximum spike protection rating of 144,000A or 6KV. All 8 receptacles, 6 rotating and 2 fixed, are covered by surge protection.
    • The surge suppression system is backed by Safety Shutdown Technology that appropriates thermal fuses to cut power in the event of an extreme, prolonged energy spike. Also, the high frequency scrubber prevents against EMI/RFI (electromagnetic interference).
    • Status lights decorate this highly useful appliance, including a circular on/off switch that also acts as a circuit breaker. A green light operates in the absence of a grounded fault??if all your equipment is wired correctly, the bright green light will be on. Finally, a red light indicates that the surge and spike suppression systems are fully active.
    • This part carries the UL and C-UL approvals and is rated at 15A and 125V.

Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2500.PS8-R
Product Name NEMA 5-15P ROTATING 360 to NEMA 5-15R x 8 HOME // Featured Products
Approvals RoHS; UL Listing Mark
Male End Type NEMA 5-15P
Female End Type NEMA 5-15R
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 4.0 m, Connector IEC C13, SJT 3x16 AWG, black - 6051.2181 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2384566 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details