POWER CORD, NEMA 5-15P/IEC C13, 7.5FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.29m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 72AC4305 |
| Product Name | Power Cord, Nema 5-15P/iec C13, 7.5Ft; Connector Type A Quail Electronics |
| Cord Length | 90.16 inch (2290 mm) |
IEC/UL 62368-1
PVC, black