Quail Electronics NEMA 5-15P GREEN to IEC-60320-C13 AUTO-LOCK GREEN HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 2500.072GNAL

Description
This variant of our 2500 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) Green and the IEC-60320-C13 Auto-Lock Green Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Our 2500 series power cords carry UL and C-UL approvals, and are rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
This variant of our 2500 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) Green and the IEC-60320-C13 Auto-Lock Green Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Our 2500 series power cords carry UL and C-UL approvals, and are rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The NEMA 5-15P GREEN to IEC-60320-C13 AUTO-LOCK GREEN HOME power cord, part number 2500.072GNAL, features a standard North American 3-prong plug and an IEC-60320-C13 Auto-Lock connector. This design includes an internal mechanism that secures the connection, preventing accidental disconnection while still allowing for easy removal when needed. The power cord is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. It is suitable for use with a variety of devices that utilize the IEC-60320-C14 inlet, making it versatile for applications in monitors, computers, printers, and other electronic equipment. Additionally, the product is RoHS compliant, indicating it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The NEMA 5-15P GREEN to IEC-60320-C13 AUTO-LOCK GREEN HOME power cord, part number 2500.072GNAL, features a standard North American 3-prong plug and an IEC-60320-C13 Auto-Lock connector. This design includes an internal mechanism that secures the connection, preventing accidental disconnection while still allowing for easy removal when needed. The power cord is rated for 10A at 125V and carries UL and C-UL approvals, ensuring compliance with safety standards. It is suitable for use with a variety of devices that utilize the IEC-60320-C14 inlet, making it versatile for applications in monitors, computers, printers, and other electronic equipment. Additionally, the product is RoHS compliant, indicating it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P GREEN to IEC-60320-C13 AUTO-LOCK GREEN HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords - 2500.072GNAL - Quail Electronics
Livermore, CA, United States
NEMA 5-15P GREEN to IEC-60320-C13 AUTO-LOCK GREEN HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
2500.072GNAL
NEMA 5-15P GREEN to IEC-60320-C13 AUTO-LOCK GREEN HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords 2500.072GNAL
This variant of our 2500 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) Green and the IEC-60320-C13 Auto-Lock Green Connector. The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord! These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet. Our 2500 series power cords carry UL and C-UL approvals, and are rated at 10A - 125V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 2500 series power cords feature the standard, domestic, 3-prong, North American Plug (NEMA 5-15P) Green and the IEC-60320-C13 Auto-Lock Green Connector.
  • The IEC Auto-Lock C13 is an internal mechanism that holds the pins of the C14 Plug or Inlet to keep your device from being accidentally unplugged! These components are sturdy yet unplug with ease whenever you want to remove the power cord!
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices and appliances which have the IEC-60320-C14 inlet.
  • Our 2500 series power cords carry UL and C-UL approvals, and are rated at 10A - 125V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2500.072GNAL
Product Name NEMA 5-15P GREEN to IEC-60320-C13 AUTO-LOCK GREEN HOME // Power Cords // North American Power Cords // Auto-Lock® Power Cords
Cord Color GREEN
Approvals RoHS; UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

North American 10Amp Cordset w/C13 Connector - 70405020234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
IEC Power Cords - 814464-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details