Quail Electronics Power Cord, Nema 5-15P/iec C13, 6Ft; Connector Type A Quail Electronics 2500.072

Description
POWER CORD, NEMA 5-15P/IEC C13, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Description
POWER CORD, NEMA 5-15P/IEC C13, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P/iec C13, 6Ft; Connector Type A Quail Electronics - 72AC4304 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P/iec C13, 6Ft; Connector Type A Quail Electronics
72AC4304
Power Cord, Nema 5-15P/iec C13, 6Ft; Connector Type A Quail Electronics 72AC4304
POWER CORD, NEMA 5-15P/IEC C13, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P/IEC C13, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC4304
Product Name Power Cord, Nema 5-15P/iec C13, 6Ft; Connector Type A Quail Electronics
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details