Quail Electronics IEC-60320-C18 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic 2210.072

Description
Our 2210 series features the standard IEC-60320-C18 Plug with an ROJ. These 2-conductor IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 or C17 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2210.072 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
Our 2210 series features the standard IEC-60320-C18 Plug with an ROJ. These 2-conductor IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 or C17 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2210.072 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C18 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 2210.072 - Quail Electronics
Livermore, CA, United States
IEC-60320-C18 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic
2210.072
IEC-60320-C18 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic 2210.072
Our 2210 series features the standard IEC-60320-C18 Plug with an ROJ. These 2-conductor IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 or C17 outlet or connector, while the opposite end hard-wires directly into your device or appliance. An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation. The 2210.072 carries the UL and C-UL approvals and is rated at 15A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2210 series features the standard IEC-60320-C18 Plug with an ROJ.
  • These 2-conductor IEC power cords are ideal for hard-wiring into your equipment. The male end plugs into any IEC-60320-C13 or C17 outlet or connector, while the opposite end hard-wires directly into your device or appliance.
  • An ROJ, or Removed Outer Jacket, is the result of stripping the exterior jacket from the power cord and exposing the conductors for the purpose of hard-wiring the cord into your equipment. Our standard ROJ includes the removal of 2 inches (51mm) of jacket and of 1/4 inch (6mm) of conductor insulation.
  • The 2210.072 carries the UL and C-UL approvals and is rated at 15A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2210.072
Product Name IEC-60320-C18 to ROJ HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type Male Hard Wired Stripped
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Continental European 16Amp Cordset w/Angled C19 - 86235010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG /3C, SVT, 105C, 90 inches - 312021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers