Quail Electronics IEC-60320-C8 GREY to IEC-60320-C7 GREY HOME // Power Cords // IEC/Jumper Power Cords // Domestic 2203.006G

Description
This variant of our 2203 series features the Grey IEC-60320-C8 Plug with the Grey IEC-60320-C7 Connector. These 2-conductor IEC power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C7 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 2203.006G is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Description
This variant of our 2203 series features the Grey IEC-60320-C8 Plug with the Grey IEC-60320-C7 Connector. These 2-conductor IEC power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C7 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 2203.006G is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C8 GREY to IEC-60320-C7 GREY HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 2203.006G - Quail Electronics
Livermore, CA, United States
IEC-60320-C8 GREY to IEC-60320-C7 GREY HOME // Power Cords // IEC/Jumper Power Cords // Domestic
2203.006G
IEC-60320-C8 GREY to IEC-60320-C7 GREY HOME // Power Cords // IEC/Jumper Power Cords // Domestic 2203.006G
This variant of our 2203 series features the Grey IEC-60320-C8 Plug with the Grey IEC-60320-C7 Connector. These 2-conductor IEC power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C7 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 2203.006G is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • This variant of our 2203 series features the Grey IEC-60320-C8 Plug with the Grey IEC-60320-C7 Connector.
  • These 2-conductor IEC power cords are the standard cords for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C7 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector, and this could be considered an extension cord since it extends the range (length) at which you may power your components.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 2203.006G is a grey power cord that carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2203.006G
Product Name IEC-60320-C8 GREY to IEC-60320-C7 GREY HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color GREY
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Cord Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-354 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 1860428 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 19.69 inch (500 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details