Quail Electronics IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 2202.072

Description
Our 2202 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 2202.072 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 2202 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 2202.072 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The 2202.072 is an IEC-60320-C18 to IEC-60320-C7 power cord manufactured by Quail Electronics. It features a standard IEC-60320-C18 plug on one end and an IEC-60320-C7 connector on the other, making it suitable for a variety of ungrounded devices such as laptops, game consoles, and stereos. The cord is rated for 10A at 250V and complies with UL and C-UL safety standards. It is constructed with SPT-2 18AWG wire, capable of operating at temperatures up to 105°C. The product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The length of the cord is approximately 1830mm, providing flexibility for device placement and airflow management.

Datasheet Summary
Powered by GS/AI

The 2202.072 is an IEC-60320-C18 to IEC-60320-C7 power cord manufactured by Quail Electronics. It features a standard IEC-60320-C18 plug on one end and an IEC-60320-C7 connector on the other, making it suitable for a variety of ungrounded devices such as laptops, game consoles, and stereos. The cord is rated for 10A at 250V and complies with UL and C-UL safety standards. It is constructed with SPT-2 18AWG wire, capable of operating at temperatures up to 105°C. The product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. The length of the cord is approximately 1830mm, providing flexibility for device placement and airflow management.

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic - 2202.072 - Quail Electronics
Livermore, CA, United States
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
2202.072
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic 2202.072
Our 2202 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment. The 2202.072 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2202 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector.
  • These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • This series of power cords is available in varied lengths, allowing you to clear space for airflow, maintain an unobstructed exhaust port, and increase the life and operational capacity of your equipment.
  • The 2202.072 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2202.072
Product Name IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // Domestic
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, United Kingdom, 2.0 m, Connector IEC H05VV-F3G1.0, black - 6044.0204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; BSI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 820149-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 19.68 inch (500 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details