Quail Electronics IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International 2201.072

Description
Our 2201 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2201.072 carries the European and SEV approvals and is rated at 2.5A - 250V.
Description
Our 2201 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2201.072 carries the European and SEV approvals and is rated at 2.5A - 250V.
Datasheet
Datasheet Summary
Powered by GS/AI

The IEC-60320-C18 to IEC-60320-C7 power cord, part number 2201.072, is designed for use with ungrounded devices such as laptops, game consoles, and stereos. It features a standard IEC-60320-C18 plug on one end and an IEC-60320-C7 connector on the other, commonly known as the Figure-8 connector. This power cord is rated for 2.5A at 250V and complies with European and SEV approvals, ensuring its acceptance in various international markets. The cable is constructed with H05VVH2-F 2*0.75mm² wire and is RoHS compliant, meeting environmental standards for hazardous substances. The length of the cord is approximately 1850mm, making it suitable for a range of applications where flexibility and compliance with international standards are required.

Datasheet Summary
Powered by GS/AI

The IEC-60320-C18 to IEC-60320-C7 power cord, part number 2201.072, is designed for use with ungrounded devices such as laptops, game consoles, and stereos. It features a standard IEC-60320-C18 plug on one end and an IEC-60320-C7 connector on the other, commonly known as the Figure-8 connector. This power cord is rated for 2.5A at 250V and complies with European and SEV approvals, ensuring its acceptance in various international markets. The cable is constructed with H05VVH2-F 2*0.75mm² wire and is RoHS compliant, meeting environmental standards for hazardous substances. The length of the cord is approximately 1850mm, making it suitable for a range of applications where flexibility and compliance with international standards are required.

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International - 2201.072 - Quail Electronics
Livermore, CA, United States
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International
2201.072
IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International 2201.072
Our 2201 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector. These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities. These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector. The 2201.072 carries the European and SEV approvals and is rated at 2.5A - 250V.

  • Our 2201 series features the standard IEC-60320-C18 Plug with the IEC-60320-C7 Connector.
  • These International IEC power cords have the internationally recognized VDE approval which means any country will accept them as valid and registered commodities.
  • These 2-conductor IEC power cords are recommended for (un-grounded) laptops, notebooks, stereos, game consoles, electric razors, and many more devices. On one end they plug into any C13 or C17 outlet or connector, and on the other they connect to any device using the IEC-60320-C8 Inlet. The IEC-60320-C7 is also referred to as the Figure-8 connector.
  • The 2201.072 carries the European and SEV approvals and is rated at 2.5A - 250V.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2201.072
Product Name IEC-60320-C18 to IEC-60320-C7 HOME // Power Cords // IEC/Jumper Power Cords // International
Cord Color BLACK
Approvals RoHS; SEV
Number of Conductors 2
Cord Length 72.05 inch (1830 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823470-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
North American NEMA 6-15 Power Cord - 86226050 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details