Quail Electronics NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2102.059

Description
Our 2102 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. The 2102.059 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Description
Our 2102 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. The 2102.059 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands
Datasheet
Datasheet Summary
Powered by GS/AI

The Quail Electronics 2102.059 is a NEMA 1-15P to IEC-60320-C17 power cord designed for use with various electronic devices such as monitors, computers, and printers. It features a standard 2-prong North American plug and is rated for 10A at 125V, making it suitable for a range of applications. The cord is constructed with 18 AWG wire and is compliant with RoHS standards. It carries UL and C-UL approvals, ensuring safety and reliability. This power cord can be utilized in multiple countries across North America and the Caribbean, providing versatility for international use.

Datasheet Summary
Powered by GS/AI

The Quail Electronics 2102.059 is a NEMA 1-15P to IEC-60320-C17 power cord designed for use with various electronic devices such as monitors, computers, and printers. It features a standard 2-prong North American plug and is rated for 10A at 125V, making it suitable for a range of applications. The cord is constructed with 18 AWG wire and is compliant with RoHS standards. It carries UL and C-UL approvals, ensuring safety and reliability. This power cord can be utilized in multiple countries across North America and the Caribbean, providing versatility for international use.

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords - 2102.059 - Quail Electronics
Livermore, CA, United States
NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
2102.059
NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords 2102.059
Our 2102 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle. The 2102.059 carries the UL and C-UL approvals and is rated at 10A - 250V. This North American power cord can also be used in the following countries: Bahamas Jamaica Barbados Laos Belize Mexico Canada Micronesia Cayman Islands Nicaragua Costa Rica No. Mariana Island Cuba Palmyra Atoll Dominican Republic Panama Ecuador Peru El Salvador Philippines Guam Puerto Rico Guatemala Thailand Haiti Venezuela Honduras Virgin Islands

  • Our 2102 series features the standard, 2-prong, North American Plug (NEMA 1-15P) with the IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard North American wall outlet or receptacle.
  • The 2102.059 carries the UL and C-UL approvals and is rated at 10A - 250V.
  • This North American power cord can also be used in the following countries:
    Bahamas Jamaica
    Barbados Laos
    Belize Mexico
    Canada Micronesia
    Cayman Islands Nicaragua
    Costa Rica No. Mariana Island
    Cuba Palmyra Atoll
    Dominican Republic Panama
    Ecuador Peru
    El Salvador Philippines
    Guam Puerto Rico
    Guatemala Thailand
    Haiti Venezuela
    Honduras Virgin Islands
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2102.059
Product Name NEMA 1-15P to IEC-60320-C17 HOME // Power Cords // North American Power Cords // 2 Conductor Power Cords
Cord Color BLACK
Approvals RoHS; UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 1.2 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2027 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 47.24 inch (1200 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 824000-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details