Quail Electronics NEMA 6-15P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2049.098

Description
Our 2049 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2049.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2049 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2049.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2049.098 - Quail Electronics
Livermore, CA, United States
NEMA 6-15P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2049.098
NEMA 6-15P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2049.098
Our 2049 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2049.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2049 series features the 3-prong, NEMA 6-15P Plug with Japanese Approvals with the IEC-60320-C19 Connector.
  • These Japanese power cords are the recommended cords for networking, laboratory, and communications equipment. On one side they plug in to the Japanese NEMA 6-15R wall outlet or receptacle and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 2049.098 is a Japanese power cord that carries the PSE approval and is rated at 15A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2049.098
Product Name NEMA 6-15P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 6-15
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384505 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
International 2 x 0.75mm°� flat cable - 86020250 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details