Quail Electronics JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2046.121SL

Description
Our 2046 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector with a Safety Lock Device. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. The 2046.121SL is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2046 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector with a Safety Lock Device. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. The 2046.121SL is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2046.121SL - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2046.121SL
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2046.121SL
Our 2046 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector with a Safety Lock Device. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate. The 2046.121SL is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2046 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector with a Safety Lock Device.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • Safety Lock Devices are a semi-permanent form of cable retention, of which the purpose is to prevent unintentional disconnection of devices. Semi-permanent means the connector can be removed at-will, without the aid of tools, but will not detach by accident. The device is formed by a harness that clips onto the C13 mold and snaps into the inlet mounting plate.
  • The 2046.121SL is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2046.121SL
Product Name JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR WITH SAFETY LOCK HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Europlug, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6003.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823471-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details