Quail Electronics JIS 8303 JAPAN GREY to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2041.122S

Description
Our 2041 series features the 3-prong, Grey Japanese Plug (JIS 8303) with an ROJ Special. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 2041.122S is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2041 series features the 3-prong, Grey Japanese Plug (JIS 8303) with an ROJ Special. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 2041.122S is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN GREY to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2041.122S - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN GREY to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2041.122S
JIS 8303 JAPAN GREY to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2041.122S
Our 2041 series features the 3-prong, Grey Japanese Plug (JIS 8303) with an ROJ Special. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 2041.122S is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2041 series features the 3-prong, Grey Japanese Plug (JIS 8303) with an ROJ Special.
  • These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your equipment on the other end.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 2041.122S is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2041.122S
Product Name JIS 8303 JAPAN GREY to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped; Male Hard Wired Terminal; JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C19-Australia Plug, 6.6Ft; Connector Type A Schurter - 75T5623 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 16 amps
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 820134-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 3.93 inch (99.82 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details