Quail Electronics LOCKING NEMA L5-20P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2037.133S

Description
Our 2037 series features the 3-prong, Locking NEMA L5-20P Plug with Japanese Approvals with an ROJ Special. These locking Japanese power cords are ideal for powering your high voltage/ high amperage equipment. Additionally, this power cord will plug into the heavy duty Japanese Locking L5-20P receptacle or outlet on one end and will hard-wire into your equipment on the other end. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 2037.133S is a Japanese power cord that carries the PSE approval and is rated at 20A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2037 series features the 3-prong, Locking NEMA L5-20P Plug with Japanese Approvals with an ROJ Special. These locking Japanese power cords are ideal for powering your high voltage/ high amperage equipment. Additionally, this power cord will plug into the heavy duty Japanese Locking L5-20P receptacle or outlet on one end and will hard-wire into your equipment on the other end. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 2037.133S is a Japanese power cord that carries the PSE approval and is rated at 20A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L5-20P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2037.133S - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L5-20P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2037.133S
LOCKING NEMA L5-20P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2037.133S
Our 2037 series features the 3-prong, Locking NEMA L5-20P Plug with Japanese Approvals with an ROJ Special. These locking Japanese power cords are ideal for powering your high voltage/ high amperage equipment. Additionally, this power cord will plug into the heavy duty Japanese Locking L5-20P receptacle or outlet on one end and will hard-wire into your equipment on the other end. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place. A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ... The 2037.133S is a Japanese power cord that carries the PSE approval and is rated at 20A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2037 series features the 3-prong, Locking NEMA L5-20P Plug with Japanese Approvals with an ROJ Special.
  • These locking Japanese power cords are ideal for powering your high voltage/ high amperage equipment. Additionally, this power cord will plug into the heavy duty Japanese Locking L5-20P receptacle or outlet on one end and will hard-wire into your equipment on the other end. Additionally, this power cord features a twist-lock plug which rotates within the outlet or receptacle to lock into place.
  • A Special ROJ is much like the standard ROJ, however the lengths of the removed jacket and the conductor insulation may vary. Also, you will find that some or all of the conductors may feature a special terminal: ring, quick disconnect, flag, spade, etc ...
  • The 2037.133S is a Japanese power cord that carries the PSE approval and is rated at 20A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2037.133S
Product Name LOCKING NEMA L5-20P JAPAN to ROJ SPECIAL HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type Male Hard Wired Stripped; Male Hard Wired Terminal
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823849-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 19.68 inch (500 mm)
Rated Current 15 amps
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white - 6051.2131 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
2 suppliers