Quail Electronics JIS 8303 JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2036.144

Description
Our 2036 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2036.144 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2036 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2036.144 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2036.144 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2036.144
JIS 8303 JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2036.144
Our 2036 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side. The 2036.144 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2036 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the Right Angle IEC-60320-C19 Connector.
  • These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • This right angle power cord is ideal for use in confined spaces because it eliminates stress placed on the conductors and strain relief. The definition of a right angle connector is that when facing the equipment with the connector installed ground-pin-up, the cord trails away to your right-hand side.
  • The 2036.144 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2036.144
Product Name JIS 8303 JAPAN to IEC-60320-C19 RIGHT ANGLE HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Cordset w/C13 Connector - 86240050 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Power Cords - 8702212 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
View Details
2 suppliers
IEC Power Cords - 820087-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 138 inch (3500 mm)
View Details