Quail Electronics LOCKING NEMA L6-20P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2035.144

Description
Our 2035 series features the 3-prong, Locking NEMA L6-20P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 2035.144 is a Japanese power cord that carries the PSE approval and is rated at 16A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2035 series features the 3-prong, Locking NEMA L6-20P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 2035.144 is a Japanese power cord that carries the PSE approval and is rated at 16A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-20P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2035.144 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-20P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2035.144
LOCKING NEMA L6-20P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2035.144
Our 2035 series features the 3-prong, Locking NEMA L6-20P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 2035.144 is a Japanese power cord that carries the PSE approval and is rated at 16A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2035 series features the 3-prong, Locking NEMA L6-20P Plug with Japanese Approvals with the IEC-60320-C19 Connector.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-20R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle.
  • The 2035.144 is a Japanese power cord that carries the PSE approval and is rated at 16A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2035.144
Product Name LOCKING NEMA L6-20P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823942-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details