Quail Electronics LOCKING NEMA L6-30P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2031.180

Description
Our 2031 series features the 3-prong, Locking NEMA L6-30P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-30R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 2031.180 is a Japanese power cord that carries the PSE approval and is rated at 20A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2031 series features the 3-prong, Locking NEMA L6-30P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-30R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 2031.180 is a Japanese power cord that carries the PSE approval and is rated at 20A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LOCKING NEMA L6-30P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2031.180 - Quail Electronics
Livermore, CA, United States
LOCKING NEMA L6-30P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2031.180
LOCKING NEMA L6-30P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2031.180
Our 2031 series features the 3-prong, Locking NEMA L6-30P Plug with Japanese Approvals with the IEC-60320-C19 Connector. These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-30R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle. The 2031.180 is a Japanese power cord that carries the PSE approval and is rated at 20A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2031 series features the 3-prong, Locking NEMA L6-30P Plug with Japanese Approvals with the IEC-60320-C19 Connector.
  • These locking power cords are ideal for powering your high voltage/ high current equipment. On one end, the plug connects to a Locking Japanese NEMA L6-30R outlet or receptacle, while on the other end the IEC-60320-C19 Connector can power servers and tele-communications devices, as well as many more devices and electronics which have the IEC-60320-C20 Inlet. Additionally, this power cord features a twist-lock plug which rotates to lock into the matching receptacle.
  • The 2031.180 is a Japanese power cord that carries the PSE approval and is rated at 20A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2031.180
Product Name LOCKING NEMA L6-30P JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type EN 60320 C20
Unlock Full Specs
to access all available technical data

Similar Products

Israeli 10Amp Cord Set w/Angled C13 Connector - 86275020 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 823942-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 78.7 inch (1999 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 16 A, Interconnection, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0394 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details