Quail Electronics JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2029.098

Description
Our 2029 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. These cords feature a gound lead on the plug. We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault. The 2029.098 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2029 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. These cords feature a gound lead on the plug. We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault. The 2029.098 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2029.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2029.098
JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2029.098
Our 2029 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with the IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. These cords feature a gound lead on the plug. We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault. The 2029.098 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V. This Japanese power cord can also be used in Colombia.

  • Our 2029 series features the 3-conductor, Japanese Plug (JIS 8303) with a ground lead with the IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. These cords feature a gound lead on the plug.
  • We incorporated a Ground Lead on this JIS 8303 Japanese Plug to add an extra layer of fault protection. Some Japanese wall outlets feature a grounding post, to which you must connect using the independent ground lead. This protects people by dispersing any current or voltage produced by a ground fault.
  • The 2029.098 is a Japanese power cord that carries the PSE approval and is rated at 6A - 250V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2029.098
Product Name JIS 8303 JAPAN WITH GROUND LEAD to IEC-60320-C13 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 1860357 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m12
Cord Length 19.69 inch (500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
United Kingdom/Ireland Class II Power Cord - 86243060 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details