Quail Electronics IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2029.036

Description
Our 2029 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 2029.036 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2029 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 2029.036 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2029.036 - Quail Electronics
Livermore, CA, United States
IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2029.036
IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2029.036
Our 2029 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle. These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14. The 2029.036 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2029 series features the standard IEC-60320-C14 Plug with the NEMA 5-15R Receptacle.
  • These power cords provide power for any device or appliance using the NEMA 5-15P by tapping into any IEC-60320-C13 outlet or socket with an IEC-60320-C14.
  • The 2029.036 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2029.036
Product Name IEC-60320-C14 to NEMA 5-15R HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type NEMA 5-15P; EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821112-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
International 3x1.00mm² Harmonized Cable - 86020130 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details