Quail Electronics JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2024.118

Description
Our 2024 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle. The 2024.118 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2024 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle. The 2024.118 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2024.118 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2024.118
JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2024.118
Our 2024 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C17 Connector. These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle. The 2024.118 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2024 series features the standard, 2-prong, Japanese 2 Plug (JIS 8303) with the IEC-60320-C17 Connector.
  • These 2-conductor power cords are recommended for monitors, computers, printers, scanners, TVs, sound systems, and devices & appliances which use the IEC-60320-C18 inlet. They will plug into any standard Japanese wall outlet or receptacle.
  • The 2024.118 is a Japanese power cord that carries the PSE approval and is rated at 13A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2024.118
Product Name JIS 8303 JAPAN 2 to IEC-60320-C17 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 2
Male End Type JIS 8303
Female End Type EN 6030 C17
Unlock Full Specs
to access all available technical data

Similar Products

Italian 16Amp Cordset w/Angled C19 Connector - 86260080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 8920268 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Eu Cordset, Iec C13-Free End, 16.4 , 10A; Connector To Connector Schurter - 57AK7262 - Newark, An Avnet Company
Specs
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details