Quail Electronics JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2022.098

Description
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2022.098 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2022.098 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2022.098 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2022.098
JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2022.098
Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector. These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2022.098 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2022 series features the 3-prong, Clear (transparent) Japanese Plug (JIS 8303) with the Clear (transparent) IEC-60320-C13 Connector.
  • These power cords are the standard cords used for monitors, computers, printers, scanners, TVs, sound systems, and many more devices & appliances which use the IEC-60320-C14 inlet. This is the Japanese equivalent of the 2500 series, the North American PC Power Cord.
  • The 2022.098 is a grey Japanese power cord that carries the PSE approval and is rated at 12A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2022.098
Product Name JIS 8303 JAPAN CLEAR to IEC-60320-C13 CLEAR HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color GREY
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303; EN 60320-C14
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Cord Set w/ C17 Connector - 86211700 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
IEC Power Cords - 824116-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 78.7 inch (1999 mm)
Rated Current 15 amps
View Details