Quail Electronics JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2021.180

Description
Our 2021 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2021.180 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet
Description
Our 2021 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2021.180 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords - 2021.180 - Quail Electronics
Livermore, CA, United States
JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
2021.180
JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords 2021.180
Our 2021 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C19 Connector. These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet. The 2021.180 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V. This Japanese power cord can also be used in Colombia.

  • Our 2021 series features the standard, 3-prong, Japanese Plug (JIS 8303) with the IEC-60320-C19 Connector.
  • These Japanese power cords are the standard cords used for networking, laboratory, and communications equipment. They connect on one end to the standard Japanese wall outlet and on the other end to PDUs, servers, and UPSs or any device featuring a C20 inlet.
  • The 2021.180 is a Japanese power cord that carries the PSE approval and is rated at 15A - 125V.
  • This Japanese power cord can also be used in Colombia.
Supplier's Site Datasheet

Technical Specifications

  Quail Electronics
Product Category AC Power Cords
Product Number 2021.180
Product Name JIS 8303 JAPAN to IEC-60320-C19 HOME // Power Cords // International Power Cords // Japan/Taiwan Power Cords
Cord Color BLACK
Approvals RoHS
Number of Conductors 3
Male End Type JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823862-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 20 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
International 3x1.00mm°� H05VV-F White Cable - 86065120 - Interpower
Specs
Cord Color White
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details